Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.68
|
No stock
|
Buy Now | |
CoreStaff
from US$1.30
|
623
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
-
|
Buy Now | |
Future Electronics
from US$2.52
|
-
|
Buy Now | |
element14
from US$2.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Digits | - |
---|---|
No. of Segments | 140 |
Driver Case Style | VQFP |
No. of Pins | 48Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Interface Type | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Lcd Segment Driver, 140 Seg, Vqfp-48 | Newark Electronics |
BU9795AKV Series 5.5 V 140 Segment Standard LCD Segment Driver - VQFP-48 | Future Electronics |
LCD SEGMENT DRIVER, 140 SEG, VQFP-48 | element14 |
LCD DRVR 3.3V/5V 48-Pin VQFP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BU9795AKV-E2?
Additional datasheets, footprints and schematics for BU9795AKV-E2 are listed on our Part Details page. You can also find images and similar parts to BU9795AKV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU9795AKV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU9795AKV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU9795AKV-E2 fall under?
The BU9795AKV-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BU9795AKV-E2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU9795AKV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU9795AKV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU9795AKV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for BU9795AKV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU9795AKV-E2 often in real-time on the comparison pages.
What if I can't find stock of BU9795AKV-E2?
You can fill out our help required form which you can use to request a quote for BU9795AKV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.