Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.39
AEC-Q100 Qualified |
Key input function for up to 30 keys (A key scan is performed only when a key is pressed.) |
Supports 1 chip (Master) mode and 2 chip(Master + Slave) mode |
Either 1/5, 1/4, 1/3 or 1/1 duty (static) can be selected with the serial control data. |
1 chip mode (only Master) : 1/5 duty drive : Up to 335 segments can be driven 1/4 duty drive : Up to 272 segments can be driven 1/3 duty drive : Up to 204 segments can be driven 1/1 duty drive : Up to 68 segments can be driven |
2 chip mode (Master + Slave) : 1/5 duty drive: Up to 680 segments can be driven 1/4 duty drive: Up to 548 segments can be driven 1/3 duty drive : Up to 411 segments can be driven 1/1 duty drive : Up to 137 segments can be driven |
Serial data control of frame frequency for common and segment output waveforms. |
Serial data control of switching between the segmentoutput port, PWM output port and general-purpose output port functions. (Max 9 ports) |
Built-in OSC circuit |
Integrated Power-on Reset circuit |
No external component |
Low power consumption design |
Supports Line and Frame Inversion |
Grade | Automotive |
---|---|
Segment Element | 335 |
Duty | 1/5, 1/4, 1/3, Static |
Bias | 1/3, 1/2 |
Elements of MUX 1:1 | 68 |
Elements of MUX 1:3 | 204 |
Elements of MUX 1:4 | 272 |
Elements of MUX 1:5 | 335 |
Interface [line serial] | 3wire+KEYOUT |
Interface Voltage (Min.)[V] | 2.7 |
Interface Voltage (Max.)[V] | 6 |
Power Supply for LCD (Min.) [V] | 2.7 |
Power Supply for LCD (Max.) [V] | 6 |
Max GPO [port] | 9 |
Max KEYSCAN [Key] | 30 |
TTL input Support | Yes |
LCD Driving Waveform | Line/Frame |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 14x14 (t=1.6) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BU97540KV-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Lcd Segment Driver, Aec-Q100, Vqfp-80 | Newark Electronics |
LCD SEGMENT DRIVER, AEC-Q100, VQFP-80 | element14 |
LCD Driver 6V 80-Pin VQFP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BU97540KV-ME2?
Additional datasheets, footprints and schematics for BU97540KV-ME2 are listed on our Part Details page. You can also find images and similar parts to BU97540KV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU97540KV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU97540KV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU97540KV-ME2 fall under?
The BU97540KV-ME2 is listed under Semiconductors - ICs > Drivers & Interfaces > Display Drivers.
Can I view similar or alternative parts?
You can view similar parts to BU97540KV-ME2 when available in the Display Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU97540KV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU97540KV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU97540KV-ME2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BU97540KV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU97540KV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BU97540KV-ME2?
You can fill out our help required form which you can use to request a quote for BU97540KV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.