Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
1/4 or 1/3 duty setting selectable 1/4duty driving: Max 216 segments 1/3duty driving: Max 162 segments |
1/3 or 1/2 bias setting selectable |
Support wide range of operation voltage from 2.7V to 6.0V, which can support TN LCD and VA LCD display. |
Integrated LCD voltage driving circuit |
Integrated oscillation circuit for LCD frame frequency |
Line or Frame inversion driving selectable |
Integrated 6ch general purpose outputs/ PWM outputs (SEG selectable) |
Support 64 step PWM function to realize backlight/ button LED illumination |
Support LCD frame frequency from 49Hz to 195Hz, total 8setting |
Support PWM frequency from 146Hz to 2.34KHz, total 16setting |
Support 3 wire serial interface |
Support TTL level input to connect 3.3V MCU directly |
Support INHb terminal to control Display ON/OFF |
Integrated voltage detected type power on reset circuit |
No external components required |
Low power consumption design |
Qualified AEC-Q100 Grade3 |
Grade | Automotive |
---|---|
Segment Element | 216 |
Duty | 1/4, 1/3 |
Bias | 1/3, 1/2 |
Elements of MUX 1:3 | 162 |
Elements of MUX 1:4 | 216 |
Interface [line serial] | 3wire |
Interface Voltage (Min.)[V] | 2.7 |
Interface Voltage (Max.)[V] | 6 |
Power Supply for LCD (Min.) [V] | 2.7 |
Power Supply for LCD (Max.) [V] | 6 |
Max GPO [port] | 6 |
TTL input Support | Yes |
LCD Driving Waveform | Line |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 12x12 (t=1.6) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BU97510CKV-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BU97510CKV Series 6 V 216 Segment LCD Segment Driver - VQFP-64 | Future Electronics |
LCD DRVR 3.3V/5V 64-Pin VQFP Embossed T/R | Avnet America |
LCD SEGMENT DRIVER, AEC-Q100, VQFP-64 | Farnell |
Where can I find additional details, specifications and documents for a BU97510CKV-ME2?
Additional datasheets, footprints and schematics for BU97510CKV-ME2 are listed on our Part Details page. You can also find images and similar parts to BU97510CKV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU97510CKV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU97510CKV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU97510CKV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU97510CKV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU97510CKV-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Avnet America and Farnell have stock available or on a lead time for BU97510CKV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU97510CKV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BU97510CKV-ME2?
You can fill out our help required form which you can use to request a quote for BU97510CKV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.