Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.48
|
No stock
|
Buy Now |
Audio CODEC Type | MP3 Decoder |
---|---|
No. of ADCs | - |
No. of DACs | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | - |
Audio IC Case Style | VQFP |
No. of Pins | 64Pins |
No. of Input Channels | - |
No. of Output Channels | - |
ADC / DAC Resolution | - |
ADCs / DACs Signal to Noise Ratio | 93dB |
IC Interface Type | I2C |
Supply Voltage Range | 3V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 4 - 72 hours |
ADC / DAC Type | Stereo Audio |
Base Number | 9438 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
USB HOST MP3 DECODER LSI, VQFP64 | Farnell |
Where can I find additional details, specifications and documents for a BU9438KV-E2?
Additional datasheets, footprints and schematics for BU9438KV-E2 are listed on our Part Details page. You can also find images and similar parts to BU9438KV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU9438KV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU9438KV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU9438KV-E2 fall under?
The BU9438KV-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to BU9438KV-E2 when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU9438KV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU9438KV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU9438KV-E2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BU9438KV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU9438KV-E2 often in real-time on the comparison pages.
What if I can't find stock of BU9438KV-E2?
You can fill out our help required form which you can use to request a quote for BU9438KV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.