Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified |
Key input function for up to 30 keys (A key scan is performed only when a key is pressed.) |
Either 1/5, 1/4, 1/3 or 1/1 duty (static) can be selected with the serial control data. 1/5 duty drive: Up to 445 segments can be driven 1/4 duty drive: Up to 360 segments can be driven 1/3 duty drive: Up to 270 segments can be driven 1/1 duty drive: Up to 90 segments can be driven |
Serial Data Control of frame frequency for common and segment output waveforms. |
Serial data control of switching between the segment output port, PWM output port and general-purpose output port functions. (Max 9 ports) |
Built-in OSC circuit |
Integrated Power-on Reset Circuit |
No external component |
Low power consumption design |
Supports Line and Frame Inversion |
Grade | Automotive |
---|---|
Segment Element | 445 |
Duty | 1/5, 1/4, 1/3, Static |
Bias | 1/3, 1/2 |
Elements of MUX 1:1 | 90 |
Elements of MUX 1:3 | 270 |
Elements of MUX 1:4 | 360 |
Elements of MUX 1:5 | 445 |
Interface [line serial] | 3wire+KEYOUT |
Interface Voltage (Min.)[V] | 2.7 |
Interface Voltage (Max.)[V] | 6 |
Power Supply for LCD (Min.) [V] | 2.7 |
Power Supply for LCD (Max.) [V] | 6 |
Max GPO [port] | 9 |
Max KEYSCAN [Key] | 30 |
TTL input Support | Yes |
LCD Driving Waveform | Line/Frame |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 16x16 (t=1.2) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BU91530KVT-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Multi-Function LCD Segment Driver 445 Segment 6V 100-Pin TQFP Emboss T/R | Avnet America |
LCD SEGMENT DRIVER, AEC-Q100, TQFP-100 | Farnell |
Where can I find additional details, specifications and documents for a BU91530KVT-ME2?
Additional datasheets, footprints and schematics for BU91530KVT-ME2 are listed on our Part Details page. You can also find images and similar parts to BU91530KVT-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU91530KVT-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU91530KVT-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU91530KVT-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU91530KVT-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU91530KVT-ME2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for BU91530KVT-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU91530KVT-ME2 often in real-time on the comparison pages.
What if I can't find stock of BU91530KVT-ME2?
You can fill out our help required form which you can use to request a quote for BU91530KVT-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.