Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.62
Wide dot clock range : Single (112MHz) / Dual (224MHz) (NTSC, VGA, SVGA, WXGA, UXGA) |
Support spread spectrum clock generator |
Clock edge selectable |
Support reduced swing LVDS for low EMI |
Power down mode |
Sub Family | LVDS SerDes |
---|---|
Function | Serializer |
Input Signal Type | LVCMOS |
Output Signal Type | LVDS |
No.of Tx | 8 |
Clock frequency (Min.)[MHz] | 8 |
Clock frequency (Max.)[MHz] | 112 |
Data Rates [Mbps] | 784 |
Parallel Bus Width | 56 |
Supply Voltage(Min.)[V] | 3 |
Supply Voltage(Max.)[V] | 3.6 |
Supply Voltage(Typ.)[V] | 3.3 |
Operating Temperature (Min.)[°C] | -20 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 16x16 (t=1.2) |
Data Sheet |
---|
BU7988KVT Data Sheet |
Application Note |
---|
BU7988KVT, BU7985KVT |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
REACH SVHC Non-use Declaration |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
56BIT LVDS Transmitter TQFP100 | Rutronik |
Serialiser, 784Mbps, Tqfpv-100 | Newark Electronics |
LVDS Serializer 0.45V 100-Pin TQFP-V Tray | Avnet America |
SERIALISER, 784MBPS, TQFPV-100 | Farnell |
Where can I find additional details, specifications and documents for a BU7988KVT?
Additional datasheets, footprints and schematics for BU7988KVT are listed on our Part Details page. You can also find images and similar parts to BU7988KVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU7988KVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7988KVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU7988KVT fall under?
The BU7988KVT is listed under Semiconductors - ICs > Drivers & Interfaces > SERDES Drivers.
Can I view similar or alternative parts?
You can view similar parts to BU7988KVT when available in the SERDES Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU7988KVT you can contact the distributor directly for product support, shipping queries etc.
Is the BU7988KVT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU7988KVT have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BU7988KVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU7988KVT often in real-time on the comparison pages.
What if I can't find stock of BU7988KVT?
You can fill out our help required form which you can use to request a quote for BU7988KVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.