BU7262SNUX-TR Amplifiers & Comparators by Rohm

High Speed Input-Output Full Swing Operational Amplifier


Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.63
480
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.33
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for element14
element14
from US$0.45
-
Buy Now

Features

Operable with low voltage : +1.8[V] ~ +5.5[V] (single supply)
Operable input-Output full swing
High slew rate
Internal phase compensation
Wide temperature range
-40[℃] ~ +105[℃]
High large signal voltage gain
Low input bias current 1[pA](Typ.)
Internal ESD protection
Human body model (HBM)±4000[V](Typ.)

Specifications

Power supply (Min.) [V] (+5V=5, +/-5V=10) 1.8
Power supply (Max.) [V] (+5V=5, +/-5V=10) 5.5
Channel 2
Circuit Current (Typ.) [mA] 0.55
Input Offset Voltage (Max.) [mV] 9
Input Bias Current (Typ.) [nA] 0.001
Slew Rate (Typ.) [V/µs] 1.1
Input Voltage Range [V] VSS to VDD
Output Voltage Range [V] VSS+0.1 to VDD-0.1
Voltage gain (Typ.) [dB] 95
Output current (Typ.) [mA] 10
CMRR (Typ.) [dB] 60
PSRR (Typ.) [dB] 80
GBW (Typ.) [MHz] 2
Operating Temperature (Min.) [°C] -40
Operating Temperature (Max.) [°C] 105
Package Size [mm] 2x3 (t=0.6)

Resources






Manufacturing Data
Factory Information



Alternative Descriptions

Opamp, 2Mhz, -40 To 105Deg C | Newark Electronics
OP Amp Dual GP 5.5V 8-Pin VSON EP T/R | Avnet America
OPAMP, 2MHZ, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BU7262SNUX-TR?

Additional datasheets, footprints and schematics for BU7262SNUX-TR are listed on our Part Details page. You can also find images and similar parts to BU7262SNUX-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BU7262SNUX-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7262SNUX-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BU7262SNUX-TR fall under?

The BU7262SNUX-TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to BU7262SNUX-TR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BU7262SNUX-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BU7262SNUX-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BU7262SNUX-TR have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU7262SNUX-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BU7262SNUX-TR often in real-time on the comparison pages.

What if I can't find stock of BU7262SNUX-TR?

You can fill out our help required form which you can use to request a quote for BU7262SNUX-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay