BU7242YFVM-CGTR Amplifiers & Comparators by Rohm

Input/output Full Swing Low Supply Current CMOS Operational Amplifier for Automotive


BU7242YFVM-C is a input/output full-swing CMOS operational amplifier that operates on a wide temperature range and low supply current. It is suitable for a sensor amplifier and battery-powered equipment which require low input bias current.

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.57
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.46
3,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.60
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.53
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now
Logo for element14
element14
from US$0.66
-
Buy Now

Features

AEC-Q100 Qualified
Input/output Full Swing
Low Operating Supply Voltage
Low Supply Current
Low Input Bias Current
Wide Operating Temperature Range

Specifications

Power supply (Min.) [V] (+5V=5, +/-5V=10) 1.8
Power supply (Max.) [V] (+5V=5, +/-5V=10) 5.5
Channel 2
Circuit Current (Typ.) [mA] 0.18
Input Offset Voltage (Max.) [mV] 12
Input Bias Current (Typ.) [nA] 0.001
Slew Rate (Typ.) [V/µs] 0.4
Input Voltage Range [V] VSS to VDD
Output Voltage Range [V] VSS+0.1 to VDD-0.1
Voltage gain (Typ.) [dB] 100
Output current (Typ.) [mA] 10
CMRR (Typ.) [dB] 70
PSRR (Typ.) [dB] 80
GBW (Typ.) [MHz] 1
Operating Temperature (Min.) [°C] -40
Operating Temperature (Max.) [°C] 125
Package Size [mm] 2.9x4 (t=0.9)
Common Standard AEC-Q100 (Automotive Grade)

Alternative Descriptions

Op-Amp, Aec-Q100, Dual, 1Mhz, Msop-8 | Newark Electronics
Operational Amplifiers - Op Amps I/O Full Swing 2Ch MSOP8 1.8-5.5V | Future Electronics
Operational Amplifier Low Supply Current CMOS Rail to Rail I/O Dual 1MHz 0.4V/µs Slew Rate ±2.75V/5.5V 8-Pin MSOP T/R | Avnet America
OP-AMP, AEC-Q100, DUAL, 1MHZ, MSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BU7242YFVM-CGTR?

Additional datasheets, footprints and schematics for BU7242YFVM-CGTR are listed on our Part Details page. You can also find images and similar parts to BU7242YFVM-CGTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BU7242YFVM-CGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7242YFVM-CGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BU7242YFVM-CGTR fall under?

The BU7242YFVM-CGTR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to BU7242YFVM-CGTR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BU7242YFVM-CGTR you can contact the distributor directly for product support, shipping queries etc.

Is the BU7242YFVM-CGTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BU7242YFVM-CGTR have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BU7242YFVM-CGTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BU7242YFVM-CGTR often in real-time on the comparison pages.

What if I can't find stock of BU7242YFVM-CGTR?

You can fill out our help required form which you can use to request a quote for BU7242YFVM-CGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay