Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
CoreStaff
from US$0.29
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
4,213
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now |
Operable with low voltage : +1.8[V] ~ +5.5[V] (single supply) |
Operable input-Output full swing |
Internal phase compensation |
Wide temperature range |
-40[℃] ~ +85[℃] |
High large signal voltage gain |
Low supply current |
Low input bias current 1[pA](Typ.) |
Internal ESD protection |
Human body model (HBM)±4000[V](Typ.) |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 1.8 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 5.5 |
Channel | 2 |
Circuit Current (Typ.) [mA] | 0.18 |
Input Offset Voltage (Max.) [mV] | 9 |
Input Bias Current (Typ.) [nA] | 0.001 |
Slew Rate (Typ.) [V/µs] | 0.4 |
Input Voltage Range [V] | VSS to VDD |
Output Voltage Range [V] | VSS+0.1 to VDD-0.1 |
Voltage gain (Typ.) [dB] | 95 |
Output current (Typ.) [mA] | 10 |
CMRR (Typ.) [dB] | 60 |
PSRR (Typ.) [dB] | 80 |
GBW (Typ.) [MHz] | 0.9 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 85 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
BU7242F Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Operational Amplifier, Dual, 900 Khz, 2, 0.4 V/ S, 1.8V To 5.5V, Msop, 8 Rohs Compliant: Yes |Rohm BU7242F-E2 | Newark Electronics |
BU7272XX Series Surface Mount CMOS Operational Amplifier SOIC-8 | Future Electronics |
OP Amp Dual GP 5.5V 8-Pin SOP T/R | Avnet America |
OPAMP, 900KHZ, 0.4V/US, SOP-8 | element14 |
Where can I find additional details, specifications and documents for a BU7242F-E2?
Additional datasheets, footprints and schematics for BU7242F-E2 are listed on our Part Details page. You can also find images and similar parts to BU7242F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU7242F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7242F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU7242F-E2 fall under?
The BU7242F-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BU7242F-E2 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU7242F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU7242F-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU7242F-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BU7242F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU7242F-E2 often in real-time on the comparison pages.
What if I can't find stock of BU7242F-E2?
You can fill out our help required form which you can use to request a quote for BU7242F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.