Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.27
AEC-Q100 Qualified |
Input/output Full Swing |
Low Operating Supply Voltage |
Low Supply Current |
Low Input Bias Current |
Wide Operating Temperature Range |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 1.8 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 5.5 |
Channel | 1 |
Circuit Current (Typ.) [mA] | 0.07 |
Input Offset Voltage (Max.) [mV] | 12 |
Input Bias Current (Typ.) [nA] | 0.001 |
Slew Rate (Typ.) [V/µs] | 0.4 |
Input Voltage Range [V] | VSS to VDD |
Output Voltage Range [V] | VSS+0.1 to VDD-0.1 |
Voltage gain (Typ.) [dB] | 100 |
Output current (Typ.) [mA] | 10 |
CMRR (Typ.) [dB] | 70 |
PSRR (Typ.) [dB] | 80 |
GBW (Typ.) [MHz] | 1 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 125 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BU7241YG-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
INPUT/OUTPUT FULL SWING LOW SUPPLY CURRENT CMOS OPERATIONAL AMPLIFIER FOR AUTOMOTIVE | Avnet America |
Op-Amp, Aec-Q100, Single, 1Mhz, Ssop-5 | Newark Electronics |
Op Amp Single Low Supply Current Amplifier R-R I/O â–’2.75V/5.5V Automotive 5-Pin | Future Electronics |
OP-AMP, AEC-Q100, SINGLE, 1MHZ, SSOP-5 | element14 |
Where can I find additional details, specifications and documents for a BU7241YG-CGTR?
Additional datasheets, footprints and schematics for BU7241YG-CGTR are listed on our Part Details page. You can also find images and similar parts to BU7241YG-CGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU7241YG-CGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7241YG-CGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU7241YG-CGTR fall under?
The BU7241YG-CGTR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BU7241YG-CGTR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU7241YG-CGTR you can contact the distributor directly for product support, shipping queries etc.
Is the BU7241YG-CGTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU7241YG-CGTR have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for BU7241YG-CGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU7241YG-CGTR often in real-time on the comparison pages.
What if I can't find stock of BU7241YG-CGTR?
You can fill out our help required form which you can use to request a quote for BU7241YG-CGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.