Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.37
AEC-Q100 Qualified |
Low Operating Supply Voltage |
Low Supply Current |
Input Full Swing |
Open Drain Output Type |
Wide Operating Temperature Range |
Low Input Bias Current |
Power supply (Min.) [V] | 1.8 |
---|---|
Power supply (Max.) [V] | 5.5 |
Channel | 2 |
Circuit Current(Typ.)[mA] | 0.01 |
Input Offset Voltage(Max.)[mV] | 14 |
Input Bias Current(Typ.)[nA] | 0.001 |
Input Voltage Range [V] | VSS to VDD |
Response Time(Typ.)[µS] | 1.8 |
Voltage gain (Typ.)[dB] | 100 |
Output current(Typ.)[mA] | 7 |
PSRR(Typ.)[dB] | 80 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 5x6.2 (t=1.71) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BU7233YF-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Op-Amp / Comparator Tutorial |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Comparator, Aec-Q100, Dual, Sop-8 | Newark Electronics |
Comparator Dual 5.5V/±2.75V 8-Pin SOP Emboss T/R | Avnet America |
COMPARATOR, AEC-Q100, DUAL, SOP-8 | element14 |
Where can I find additional details, specifications and documents for a BU7233YF-CGE2?
Additional datasheets, footprints and schematics for BU7233YF-CGE2 are listed on our Part Details page. You can also find images and similar parts to BU7233YF-CGE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU7233YF-CGE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7233YF-CGE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU7233YF-CGE2 fall under?
The BU7233YF-CGE2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to BU7233YF-CGE2 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU7233YF-CGE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU7233YF-CGE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU7233YF-CGE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU7233YF-CGE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU7233YF-CGE2 often in real-time on the comparison pages.
What if I can't find stock of BU7233YF-CGE2?
You can fill out our help required form which you can use to request a quote for BU7233YF-CGE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.