Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.98
Extensive battery operation |
(VDD=0.93 to 3.5V, Ta=0 to 85℃) |
(VDD=1.03 to 3.5V, Ta=-40 to 85℃) |
Bu7150NUV is selected BTL mode for mono speaker and |
single ended mode for stereo headphone operation |
Unity-gain stable |
Click and pop reduction circuit |
Shutdown mode(Low power mode) |
High speed turn-on mute mode |
Thermal shutdown protection circuit |
Power on reset circuit isn't sensed supply voltage's slew rate |
Headphone Output Power(Max.)[mW] | 14 |
---|---|
Vcc(Min.)[V] | 0.93 |
Vcc(Max.)[V] | 3.5 |
Iq[mA] | 1 |
Ext. Gain | Yes |
Maximum Output Gain[dB] | 12 |
Headphone Output Type | DC Bias output |
Headphone THD+N[%] | 0.1 |
Headphone SNR[dB] | -93 |
Headphone Input Type | Single |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3x3 (t=1) |
Data Sheet |
---|
BU7150NUV Data Sheet |
User's Guide |
---|
BU7150NUV Evaluation Board Information |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Audio Power Amp, -40 To 85Deg C | Newark Electronics |
AUDIO POWER AMP, -40 TO 85DEG C | element14 |
Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 0.085W 10-Pin VSON EP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BU7150NUV-E2?
Additional datasheets, footprints and schematics for BU7150NUV-E2 are listed on our Part Details page. You can also find images and similar parts to BU7150NUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU7150NUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7150NUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU7150NUV-E2 fall under?
The BU7150NUV-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BU7150NUV-E2 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU7150NUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU7150NUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU7150NUV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU7150NUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU7150NUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BU7150NUV-E2?
You can fill out our help required form which you can use to request a quote for BU7150NUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.