Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
„Built in HALL element |
„Auto Gain Control function (AGC) |
„Soft switching drive (PWM type) |
„Low PWM duty start up |
„Quick start function |
„Stand-by mode |
„Incorporates lock protection and automatic restart circuit |
„Compact package (GFT:TSSOF6 flat lead package) When TSSOF6 is mounted, package thickness is 0.3mm |
„Rotating speed pulse signal (FG) output |
„PWM speed control |
Type | Driver |
---|---|
Power Supply Voltage (Max.) [V] | 5.5 |
Power Supply Voltage (Min.) [V] | 1.8 |
Vcc (Max.)[V] | 7 |
Iout (Max.)[A] | 0.8 |
Drive Type | PWM Soft SW |
Speed Control | PWM |
Standby mode | Yes |
FG/AL Signal | FG |
Usage | Notebook PC |
Number of phase | Single-phase |
Power supply | 5V |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=0.8) |
Data Sheet |
---|
BU6909AGFT Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Motor Driver, -40 To 85Deg C | Newark Electronics |
Brushless DC Motor Driver 1.8V to 5.5V 6-Pin TSSOF T/R | Avnet America |
MOTOR DRIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BU6909AGFT-TL?
Additional datasheets, footprints and schematics for BU6909AGFT-TL are listed on our Part Details page. You can also find images and similar parts to BU6909AGFT-TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU6909AGFT-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU6909AGFT-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU6909AGFT-TL fall under?
The BU6909AGFT-TL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BU6909AGFT-TL when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU6909AGFT-TL you can contact the distributor directly for product support, shipping queries etc.
Is the BU6909AGFT-TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU6909AGFT-TL have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BU6909AGFT-TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU6909AGFT-TL often in real-time on the comparison pages.
What if I can't find stock of BU6909AGFT-TL?
You can fill out our help required form which you can use to request a quote for BU6909AGFT-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.