Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.62
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
95
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now |
Built in HALL Element |
AGC Function |
PWM Speed Control |
Soft Switching Drive (PWM Type) |
Low PWM Duty Start Assist Function |
Quick Start Function |
Stand-by Mode |
Lock Protection and Automatic Restart |
Compact Package |
Rotating Speed Pulse Signal (FG) Output |
Type | Driver |
---|---|
Power Supply Voltage (Max.) [V] | 5.5 |
Power Supply Voltage (Min.) [V] | 1.8 |
Vcc (Max.)[V] | 7 |
Iout (Max.)[A] | 0.8 |
Drive Type | PWM Soft SW |
Speed Control | PWM |
Standby mode | Yes |
FG/AL Signal | FG |
Usage | Notebook PC |
Number of phase | Single-phase |
Power supply | 5V |
Channel | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2x3 (t=0.6) |
Data Sheet |
---|
BU69090NUX Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Motor Driver/Controller, DC Brushless, 1.8V to 5.5V, 5.5V/800mA/1 Output, VSON-X-8 | Avnet Asia |
Motor Driver, -40 To 85Deg C | Newark Electronics |
MOTOR DRIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BU69090NUX-TR?
Additional datasheets, footprints and schematics for BU69090NUX-TR are listed on our Part Details page. You can also find images and similar parts to BU69090NUX-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU69090NUX-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU69090NUX-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU69090NUX-TR fall under?
The BU69090NUX-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BU69090NUX-TR when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU69090NUX-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU69090NUX-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU69090NUX-TR have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for BU69090NUX-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU69090NUX-TR often in real-time on the comparison pages.
What if I can't find stock of BU69090NUX-TR?
You can fill out our help required form which you can use to request a quote for BU69090NUX-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.