Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Omnipolar |
---|---|
Operate Point Typ | 0.0041T |
Release Point Typ | 0.0033T |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Sensor Case Style | VSON |
No. of Pins | 4 Pin |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Hall Effect Sensor, Omni, 0.0041T, Vson | Newark Electronics |
Hall Effect Sensor 0.5mA Omnipolar 1.8V 4-Pin SMD Emboss T/R | Avnet America |
HALL EFFECT SENSOR, OMNI, 0.0041T, VSON | element14 |
Where can I find additional details, specifications and documents for a BU52493NUZ-ZE2?
Additional datasheets, footprints and schematics for BU52493NUZ-ZE2 are listed on our Part Details page. You can also find images and similar parts to BU52493NUZ-ZE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU52493NUZ-ZE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU52493NUZ-ZE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU52493NUZ-ZE2 fall under?
The BU52493NUZ-ZE2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BU52493NUZ-ZE2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU52493NUZ-ZE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU52493NUZ-ZE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU52493NUZ-ZE2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BU52493NUZ-ZE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU52493NUZ-ZE2 often in real-time on the comparison pages.
What if I can't find stock of BU52493NUZ-ZE2?
You can fill out our help required form which you can use to request a quote for BU52493NUZ-ZE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.