Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
CoreStaff
from US$0.19
|
9,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
45
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Omnipolar Detection (Polarity Detection for both S and N Poles with Separate, Dual Outputs) |
Micro Power Operation (Small Current Using Intermittent Operation Method) |
Ultra-small Outline Package |
Polarity Judgment and Separate Output on both Poles (OUT1=S-pole Output; OUT2=N-pole Output) |
Sensor Type | Omnipolar Detection Hall ICs with Polarity Discrimination |
---|---|
Vcc(Min.)[V] | 1.65 |
Vcc(Max.)[V] | 3.6 |
S-pole Operate Point[mT] | 2.4 |
N-pole Operate Point[mT] | -2.4 |
Hysteresis[mT] | 0.4 |
Period[ms] | 50 |
Average Supply Current | 4.4µA |
Output Type | CMOS |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.1x1.4 (t=0.4) |
Data Sheet |
---|
BU52272NUZ Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Hall Effect Sw, Omnipolar, 0.0024T, Vson | Newark Electronics |
HALL EFFECT SW, OMNIPOLAR, 0.0024T, VSON | element14 |
Hall Effect Sensor 0.5mA Omnipolar 1.8V 4-Pin VSON Emboss T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BU52272NUZ-ZE2?
Additional datasheets, footprints and schematics for BU52272NUZ-ZE2 are listed on our Part Details page. You can also find images and similar parts to BU52272NUZ-ZE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU52272NUZ-ZE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU52272NUZ-ZE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU52272NUZ-ZE2 fall under?
The BU52272NUZ-ZE2 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Switches & Latches.
Can I view similar or alternative parts?
You can view similar parts to BU52272NUZ-ZE2 when available in the Hall Effect Switches & Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU52272NUZ-ZE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU52272NUZ-ZE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU52272NUZ-ZE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for BU52272NUZ-ZE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU52272NUZ-ZE2 often in real-time on the comparison pages.
What if I can't find stock of BU52272NUZ-ZE2?
You can fill out our help required form which you can use to request a quote for BU52272NUZ-ZE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.