Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Omnipolar Detection (Polarity Detection for both S and N Poles with Separate, Dual Outputs) |
Micro Power Operation (Small Current Using Intermittent Operation Method) |
Ultra-compact Package |
Polarity Judgment and Separate Output on both Poles (OUT1=S-pole Output; OUT2=N-pole Output) |
Sensor Type | Omnipolar Detection Hall ICs with Polarity Discrimination |
---|---|
Vcc(Min.)[V] | 1.65 |
Vcc(Max.)[V] | 3.6 |
S-pole Operate Point[mT] | 4.1 |
N-pole Operate Point[mT] | -4.1 |
Hysteresis[mT] | 0.8 |
Period[ms] | 50 |
Average Supply Current | 4.4µA |
Output Type | CMOS |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 0.8x0.8 (t=0.4) |
Data Sheet |
---|
BU52073GWZ Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Hall Effect Sensor, Omni, 0.0041T, Ucsp | Newark Electronics |
Board Mount Hall Effect / Magnetic Sensors Omniplar Det Hall IC 1.65-3.6V Vcc 50 | Future Electronics |
Hall Effect Sensor 0.5mA Omnipolar 1.8V 4-Pin UCSP35L1 Emboss T/R | Avnet America |
HALL EFFECT SENSOR, OMNI, 0.0041T, UCSP | element14 |
Where can I find additional details, specifications and documents for a BU52073GWZ-E2?
Additional datasheets, footprints and schematics for BU52073GWZ-E2 are listed on our Part Details page. You can also find images and similar parts to BU52073GWZ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU52073GWZ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU52073GWZ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU52073GWZ-E2 fall under?
The BU52073GWZ-E2 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Switches & Latches.
Can I view similar or alternative parts?
You can view similar parts to BU52073GWZ-E2 when available in the Hall Effect Switches & Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU52073GWZ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU52073GWZ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU52073GWZ-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for BU52073GWZ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU52073GWZ-E2 often in real-time on the comparison pages.
What if I can't find stock of BU52073GWZ-E2?
You can fill out our help required form which you can use to request a quote for BU52073GWZ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.