Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Hall Effect Type | Omnipolar |
---|---|
Output Current | 500µA |
Sensor Case Style | SON |
No. of Pins | 4Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
BU52051 Series 3.3 V 5 uA SMT Bipolar Detection Hall IC - SSON004X1216 | Future Electronics |
Where can I find additional details, specifications and documents for a BU52051NVX-TR.?
Additional datasheets, footprints and schematics for BU52051NVX-TR. are listed on our Part Details page. You can also find images and similar parts to BU52051NVX-TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU52051NVX-TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU52051NVX-TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU52051NVX-TR. fall under?
The BU52051NVX-TR. is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to BU52051NVX-TR. when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU52051NVX-TR. you can contact the distributor directly for product support, shipping queries etc.
Is the BU52051NVX-TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU52051NVX-TR. have stock available?
Authorised distributors including Chip One Stop and Future Electronics have stock available or on a lead time for BU52051NVX-TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU52051NVX-TR. often in real-time on the comparison pages.
What if I can't find stock of BU52051NVX-TR.?
You can fill out our help required form which you can use to request a quote for BU52051NVX-TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.