Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Threshold Voltage | 4.4V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 600mV |
Supply Voltage Max | 6V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SSOP |
No. of Pins | 3Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Voltage Detector, -40 To 105Deg C | Newark Electronics |
VOLTAGE DETECTOR, -40 TO 105DEG C | element14 |
Processor Supervisor 4.444V 2.3 to 4.8V 3-Pin SSOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BU45K442G-TL?
Additional datasheets, footprints and schematics for BU45K442G-TL are listed on our Part Details page. You can also find images and similar parts to BU45K442G-TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU45K442G-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU45K442G-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU45K442G-TL fall under?
The BU45K442G-TL is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BU45K442G-TL when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU45K442G-TL you can contact the distributor directly for product support, shipping queries etc.
Is the BU45K442G-TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU45K442G-TL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU45K442G-TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU45K442G-TL often in real-time on the comparison pages.
What if I can't find stock of BU45K442G-TL?
You can fill out our help required form which you can use to request a quote for BU45K442G-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.