Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0123
Counter Timer Built-in |
No delay time setting capacitor required |
Low current consumption |
Two output types (Nch open drain and CMOS output) |
Package SSOP3 is similar to SOT-23-3 (JEDEC) |
Under Voltage Detection Voltage [V] (typ.) | 2.9 |
---|---|
VDET Precision [%] | ±1 |
Reset Active Voltage Range [V] | 0.6 to 6 |
Output Types | Open drain |
Reset Delay Timer | Fixed Delay (200msec) |
Reset Active State | Low |
Manual Reset | No |
Comment | 1pin GND (PIN rotated) |
Watchdog Timer | No |
Auto Motive | No |
Circuit Current (ON) [µA] | 2.3 |
Circuit Current (OFF) [µA] | 2.8 |
Hysteresis Voltage [V] | VDET x 0.05 |
L Output Current (LowVol) [mA] | 2 |
L Output Current (HighVol) [mA] | 8.5 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 2.9x2.8 (t=1.45) |
Data Sheet |
---|
BU45K292G Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Voltage Detector with Fixed Delay Time | RS |
Voltage Detector, -40 To 105Deg C | Newark Electronics |
Processor Supervisor 2.929V 2.3 to 4.8V 3-Pin SSOP Emboss T/R | Avnet America |
VOLTAGE DETECTOR, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BU45K292G-TL?
Additional datasheets, footprints and schematics for BU45K292G-TL are listed on our Part Details page. You can also find images and similar parts to BU45K292G-TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU45K292G-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU45K292G-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU45K292G-TL fall under?
The BU45K292G-TL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to BU45K292G-TL when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU45K292G-TL you can contact the distributor directly for product support, shipping queries etc.
Is the BU45K292G-TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU45K292G-TL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for BU45K292G-TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU45K292G-TL often in real-time on the comparison pages.
What if I can't find stock of BU45K292G-TL?
You can fill out our help required form which you can use to request a quote for BU45K292G-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.