Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Threshold Voltage | 4.2V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 700mV |
Supply Voltage Max | 7V |
Reset Type | Active-Low CMOS |
Digital IC Case | VSOF |
No. of Pins | 5Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Voltage Detector, -40 To 125Deg C | Newark Electronics |
Volt Supervisor Detect W/Delay Circuit 0.9V to 4.8V 5-Pin VSOF T/R | Avnet America |
VOLTAGE DETECTOR, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a BU4342FVE-TR?
Additional datasheets, footprints and schematics for BU4342FVE-TR are listed on our Part Details page. You can also find images and similar parts to BU4342FVE-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU4342FVE-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU4342FVE-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU4342FVE-TR fall under?
The BU4342FVE-TR is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BU4342FVE-TR when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU4342FVE-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU4342FVE-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU4342FVE-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU4342FVE-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU4342FVE-TR often in real-time on the comparison pages.
What if I can't find stock of BU4342FVE-TR?
You can fill out our help required form which you can use to request a quote for BU4342FVE-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.