BU4215FVE-TR Power Management ICs - PMIC by Rohm

1.5V, Adjustable Delay, High Accuracy Voltage Detector


ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. The entire series is of course both lead-free and RoHS-compliant.

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.19
2,450
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.71
500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for element14
element14
from US$0.28
-
Buy Now

Features

Broad lineup available in different detection voltages : 0.9V to 4.8V (0.1V increments)
High detection voltage accuracy : ±1%
Ultra-low current consumption

Specifications

Under Voltage Detection Voltage [V] (typ.) 1.5
VDET Precision [%] ±1
Reset Active Voltage Range [V] 0.7 to 7
Output Types Open drain
Reset Delay Timer Adjustable Delay
Reset Active State Low
Manual Reset No
Watchdog Timer No
Auto Motive No
Circuit Current (ON) [µA] 0.40(VDET=4.8V)
Circuit Current (OFF) [µA] 0.55(VDET=4.8V)
Hysteresis Voltage [V] VDET x 0.05
L Output Current (LowVol) [mA] 3.3
L Output Current (HighVol) [mA] 6.5
Delay Circuit Resistance [MΩ] 10
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 125
Package Size 1.6x1.6 (t=0.6)

Resources







Manufacturing Data
Factory Information



Alternative Descriptions

Voltage Detector, -40 To 125Deg C | Newark Electronics
Volt Supervisor Detect W/Delay Circuit 0.9V to 4.8V 5-Pin VSOF T/R | Avnet America
VOLTAGE DETECTOR, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BU4215FVE-TR?

Additional datasheets, footprints and schematics for BU4215FVE-TR are listed on our Part Details page. You can also find images and similar parts to BU4215FVE-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BU4215FVE-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU4215FVE-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BU4215FVE-TR fall under?

The BU4215FVE-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to BU4215FVE-TR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BU4215FVE-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BU4215FVE-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BU4215FVE-TR have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU4215FVE-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BU4215FVE-TR often in real-time on the comparison pages.

What if I can't find stock of BU4215FVE-TR?

You can fill out our help required form which you can use to request a quote for BU4215FVE-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay