Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified(Grade 1) |
High Accuracy Output |
Low Current Consumption |
Compatible With Small Ceramic Capacitor(CIN=CO=0.47μF) |
With Built-in Output Discharge Circuit |
High Ripple Rejection |
ON/OFF Control of Output Voltage |
Built-in Over Current Protection Circuit |
Built-in Thermal Shutdown Circuit |
Breakdown Voltage(Max.)[V] | 6.5 |
---|---|
ch | 1 |
Vin(Min.)[V] | 1.7 |
Vin(Max.)[V] | 6 |
Vout (Typ.) [V] | 3.4 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.035 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | Yes |
Soft Start | No |
Ripple Rejection [dB] | 70 |
Load Regulation[mV] | 10 |
Input Capacitor[µF] | 0.47 |
Output Capacitor[µF] | 0.47 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 1x1 (t=0.6) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BU34JA2MNVX-C Data Sheet |
Application Note |
---|
BUxxJA2MNVX-C Series Dropout Voltage |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Ldo, Fixed, 3.4V, 0.2A, -40 To 125Deg C | Newark Electronics |
LDO Regulator Pos 3.4V 200mA 4-Pin SSON-X Emboss T/R | Avnet America |
LDO, FIXED, 3.4V, 0.2A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a BU34JA2MNVX-CTL?
Additional datasheets, footprints and schematics for BU34JA2MNVX-CTL are listed on our Part Details page. You can also find images and similar parts to BU34JA2MNVX-CTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU34JA2MNVX-CTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU34JA2MNVX-CTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU34JA2MNVX-CTL fall under?
The BU34JA2MNVX-CTL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU34JA2MNVX-CTL when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU34JA2MNVX-CTL you can contact the distributor directly for product support, shipping queries etc.
Is the BU34JA2MNVX-CTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU34JA2MNVX-CTL have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BU34JA2MNVX-CTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU34JA2MNVX-CTL often in real-time on the comparison pages.
What if I can't find stock of BU34JA2MNVX-CTL?
You can fill out our help required form which you can use to request a quote for BU34JA2MNVX-CTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.