Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
2,984
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
2,984
in stock
|
Buy Now | |
element14
from US$0.52
|
2,984
in stock
|
Buy Now | |
CoreStaff
from US$0.40
|
2,972
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
1,299
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Synchronous Boost DC/DC Converter Iomax500mA @Vout=3.3V, Vin=1.8V (Ta=25°C) |
Disconnect Function during EN-OFF and UVLO |
Auto-PFM/PWM (MODE=H(=VIN)), FIXED PFM (MODE=L(=0V)) |
Reset Function (Detect Voltage = 1.5V) |
Pass-Through Function (VIN > VOUT) |
Thermal Shutdown |
10-pin “VSON010X3020” package |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Boost |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 0.6 |
Vin1(Max.)[V] | 4.5 |
Vout1(Min.)[V] | 3.3 |
Vout1(Max.)[V] | 3.3 |
Iout1(Max.)[A] | 0.5 |
SW frequency(Max.)[MHz] | 0.8 |
Light Load mode | Yes |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3x2 (t=0.6) |
Data Sheet |
---|
BU33UV7NUX Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Synchronous Boost Dc/Dc Converter, 500Ma | Newark Electronics |
SYNCHRONOUS BOOST DC/DC CONVERTER, 500MA | element14 |
DCDC Sync Boost 4,5V 1-2 Cells | Rutronik |
Switching Regulator IC Output 10-UFDFN Exposed Pad | Future Electronics |
Conv DC to DC Single Step Down/Step Up 0.6V to 4.5V 10-Pin VSON Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BU33UV7NUX-E2?
Additional datasheets, footprints and schematics for BU33UV7NUX-E2 are listed on our Part Details page. You can also find images and similar parts to BU33UV7NUX-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU33UV7NUX-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU33UV7NUX-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU33UV7NUX-E2 fall under?
The BU33UV7NUX-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Fixed Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU33UV7NUX-E2 when available in the DC / DC Fixed Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU33UV7NUX-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU33UV7NUX-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU33UV7NUX-E2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for BU33UV7NUX-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU33UV7NUX-E2 often in real-time on the comparison pages.
What if I can't find stock of BU33UV7NUX-E2?
You can fill out our help required form which you can use to request a quote for BU33UV7NUX-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.