Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
CoreStaff
from US$0.15
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High-accuracy output voltage of ±1% (±25 mV on Vout < 2.5V products) |
High ripple rejection: 70 dB (Typ., 1 kHz,) |
Compatible with small ceramic capacitor (CIN=Co=0.47 µF) |
Breakdown Voltage(Max.)[V] | 6.5 |
---|---|
ch | 1 |
Vin(Min.)[V] | 1.7 |
Vin(Max.)[V] | 6 |
Vout (Typ.) [V] | 3.1 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.035 |
Output Short Current[mA] | 70 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | Yes |
Soft Start | No |
I/O Voltage Difference (Typ.)[V] | 0.24(Io=0.2A) |
Ripple Rejection [dB] | 70 |
Load Regulation[mV] | 10(Io=1 to 100mA) |
Input Capacitor[µF] | 0.47 |
Output Capacitor[µF] | 0.47 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 1x1 (t=0.6) |
Data Sheet |
---|
BU31TD2WNVX Data Sheet |
Application Note |
---|
BUxxTD2 Series Dropout Voltage |
BUxxUA3, BUxxTD2 Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Fixed, 3.1V, 0.2A, -40 To 85Deg C | Newark Electronics |
Versatile Package FULL CMOS LDO Regulator | Future Electronics |
LDO Regulator Pos 3.1V 0.2A 4-Pin SSON EP T/R | Avnet America |
LDO, FIXED, 3.1V, 0.2A, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BU31TD2WNVX-TL?
Additional datasheets, footprints and schematics for BU31TD2WNVX-TL are listed on our Part Details page. You can also find images and similar parts to BU31TD2WNVX-TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU31TD2WNVX-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU31TD2WNVX-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU31TD2WNVX-TL fall under?
The BU31TD2WNVX-TL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU31TD2WNVX-TL when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU31TD2WNVX-TL you can contact the distributor directly for product support, shipping queries etc.
Is the BU31TD2WNVX-TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU31TD2WNVX-TL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BU31TD2WNVX-TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU31TD2WNVX-TL often in real-time on the comparison pages.
What if I can't find stock of BU31TD2WNVX-TL?
You can fill out our help required form which you can use to request a quote for BU31TD2WNVX-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.