Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
High-accuracy output voltage of ±1% (±25 mV on Vout < 2.5V products) |
High ripple rejection: 70 dB (Typ., 1 kHz,) |
Compatible with small ceramic capacitor (CIN=Co=0.47 µF) |
Breakdown Voltage(Max.)[V] | 6.5 |
---|---|
ch | 1 |
Vin(Min.)[V] | 1.7 |
Vin(Max.)[V] | 6 |
Vout (Typ.) [V] | 3 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.035 |
Output Short Current[mA] | 70 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | Yes |
Soft Start | No |
I/O Voltage Difference (Typ.)[V] | 0.24(Io=0.2A) |
Ripple Rejection [dB] | 70 |
Load Regulation[mV] | 10(Io=1 to 100mA) |
Input Capacitor[µF] | 0.47 |
Output Capacitor[µF] | 0.47 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BU30TD3WG Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
LDO Regulator 200mA 3V 1.7-6Vin SSOP5 | RS |
BU30TD3WG Series 3 V 200 mA SMT Fixed Full CMOS LDO Regulator - SSOP-5 | Future Electronics |
LDO Regulator Pos 3V 0.2A 5-Pin SSOP T/R | Avnet America |
LDO, FIXED, 3V, 0.2A, SSOP-5 | Farnell |
Where can I find additional details, specifications and documents for a BU30TD3WG-TR?
Additional datasheets, footprints and schematics for BU30TD3WG-TR are listed on our Part Details page. You can also find images and similar parts to BU30TD3WG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU30TD3WG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU30TD3WG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU30TD3WG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU30TD3WG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU30TD3WG-TR have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for BU30TD3WG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU30TD3WG-TR often in real-time on the comparison pages.
What if I can't find stock of BU30TD3WG-TR?
You can fill out our help required form which you can use to request a quote for BU30TD3WG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.