Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now |
Frequency | - |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Digital IC Case | HVSOF |
No. of Pins | 6Pins |
Operating Temperature Min | -5°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 3071 |
Clock External Input | Yes |
Operating Frequency Max | 28.636MHz |
Operating Temperature Range | -5°C to +70°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
CLOCK GENERATOR, DIGITAL CAM, HVSOF6 | Farnell |
Where can I find additional details, specifications and documents for a BU3071HFV-TR?
Additional datasheets, footprints and schematics for BU3071HFV-TR are listed on our Part Details page. You can also find images and similar parts to BU3071HFV-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU3071HFV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU3071HFV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU3071HFV-TR fall under?
The BU3071HFV-TR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to BU3071HFV-TR when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU3071HFV-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU3071HFV-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU3071HFV-TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BU3071HFV-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU3071HFV-TR often in real-time on the comparison pages.
What if I can't find stock of BU3071HFV-TR?
You can fill out our help required form which you can use to request a quote for BU3071HFV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.