Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.7V |
Input Voltage Max | 3.6V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 360mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SSOP |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Output Voltage Nom. | 2.5V |
LDO FIXED, 2.5V, 0.36A, SSOP-5 | Farnell |
Where can I find additional details, specifications and documents for a BU25UB3WG-GTR?
Additional datasheets, footprints and schematics for BU25UB3WG-GTR are listed on our Part Details page. You can also find images and similar parts to BU25UB3WG-GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU25UB3WG-GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU25UB3WG-GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU25UB3WG-GTR fall under?
The BU25UB3WG-GTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU25UB3WG-GTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU25UB3WG-GTR you can contact the distributor directly for product support, shipping queries etc.
Is the BU25UB3WG-GTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU25UB3WG-GTR have stock available?
Authorised distributors including CoreStaff and Farnell have stock available or on a lead time for BU25UB3WG-GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU25UB3WG-GTR often in real-time on the comparison pages.
What if I can't find stock of BU25UB3WG-GTR?
You can fill out our help required form which you can use to request a quote for BU25UB3WG-GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.