Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
High accuracy detection |
low current consumption |
Compatible with small ceramic capacitor(Cin=Co=0.47uF) |
With built-in output discharge circuit |
High ripple rejection |
ON/OFF control of output voltage |
With built-in over current protection circuit and thermal shutdown circuit |
Low dropout voltage |
AEC-Q100 Qualified |
Breakdown Voltage(Max.)[V] | 6.5 |
---|---|
ch | 1 |
Vin(Min.)[V] | 1.7 |
Vin(Max.)[V] | 6 |
Vout (Typ.) [V] | 2.5 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.035 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | Yes |
Soft Start | No |
Ripple Rejection [dB] | 70 |
Load Regulation[mV] | 10 |
Input Capacitor[µF] | 0.47 |
Output Capacitor[µF] | 0.47 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 1x1 (t=0.6) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BU25JA2MNVX-C Data Sheet |
Application Note |
---|
BUxxJA2MNVX-C Series Dropout Voltage |
BUxxJA2MNVX-C Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
LDO Regulator Pos 2.5V 0.2A 4-Pin SSON Emboss T/R | Avnet America |
LDO, FIXED, AEC-Q100, 2.5V, 0.2A, SSON | Farnell |
Where can I find additional details, specifications and documents for a BU25JA2MNVX-CTL?
Additional datasheets, footprints and schematics for BU25JA2MNVX-CTL are listed on our Part Details page. You can also find images and similar parts to BU25JA2MNVX-CTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU25JA2MNVX-CTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU25JA2MNVX-CTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU25JA2MNVX-CTL you can contact the distributor directly for product support, shipping queries etc.
Is the BU25JA2MNVX-CTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU25JA2MNVX-CTL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for BU25JA2MNVX-CTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU25JA2MNVX-CTL often in real-time on the comparison pages.
What if I can't find stock of BU25JA2MNVX-CTL?
You can fill out our help required form which you can use to request a quote for BU25JA2MNVX-CTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.