BU25JA2DG-CTR Power Management ICs - PMIC by Rohm

200mA 2.5V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator for Automotive


BU25JA2DG-C is high-performance CMOS LDO regulators with output current ability of up to 200mA. The SSOP5 package can contribute to the downsizing of the set. These devices have excellent noise and load response characteristics despite of its low circuit current consumption of 33µA. They are most appropriate for various applications such as power supplies for radar modules and camera modules.

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.42
42
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now

Features

AEC-Q100 qualified
High Output Voltage Accuracy: ±2.0% (In all recommended conditions)
High Ripple Rejection: 68 dB (Typ, 1kHz)
Compatible with small ceramic capacitor (Cin=Cout=0.47µF)
Low Current Consumption: 33µA
Output Voltage ON/OFF control
Output Discharge
Built-in Over Current Protection Circuit (OCP)
Built-in Thermal Shutdown Circuit (TSD)
Package SSOP5 is similar to SOT23-5 (JEDEC)

Specifications

Breakdown Voltage(Max.)[V] 6.5
ch 1
Vin(Min.)[V] 1.7
Vin(Max.)[V] 6
Vout (Typ.) [V] 2.5
Vout Precision ±2.0%
Iout(Max.)[A] 0.2
Circuit Current[mA] 0.033
Output Short Current[mA] 100
Shutdown Function Yes
Thermal Shut-down Yes
Over Current Protection Yes
Over Voltage Protection No
Discharge Function Yes
Soft Start No
Ripple Rejection [dB] 68
Load Regulation[mV] 0.5(Io=1 to 100mA)
Input Capacitor[µF] 0.47
Output Capacitor[µF] 0.47
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 125
Package Size 2.9x2.8 (t=1.25)
Common Standard AEC-Q100 (Automotive Grade)

Resources



Schematic Design & Verification
Basics of Linear Regulators
Linear Regulator Specifications
Reverse Voltage Protection
Power Source ON/OFF Characteristics for Linear Regulator
Simple Test Method for Estimating the Stability of Linear Regulators
Connecting LDOs in Parallel
Problem Situations: Power Supply Does Not Start
Power Supply Sequence Circuit with General Purpose Power Supply IC
Table of resistance for output voltage setting on linear regulator Ics
Suppression Method of Switching Noise Using Linear Regulator and Low Pass Filter
Measurement Method for Phase Margin with Frequency Response Analyzer (FRA)
Usage of SPICE Macromodel (for LDO)
BAxxCC0 Series Circuit Using a Ceramic Output Capacitor
Importance of Probe Calibration When Measuring Power: Deskew
Impedance Characteristics of Bypass Capacitor


Package Information
Package Information

Manufacturing Data
Factory Information

Alternative Descriptions

Ldo, Fixed, 2.5V, 0.2A, -40 To 125Deg C | Newark Electronics
LDO Regulator Pos 2.5V 200mA 5-Pin SSOP Emboss T/R | Avnet America
LDO, FIXED, 2.5V, 0.2A, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BU25JA2DG-CTR?

Additional datasheets, footprints and schematics for BU25JA2DG-CTR are listed on our Part Details page. You can also find images and similar parts to BU25JA2DG-CTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BU25JA2DG-CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU25JA2DG-CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BU25JA2DG-CTR fall under?

The BU25JA2DG-CTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to BU25JA2DG-CTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BU25JA2DG-CTR you can contact the distributor directly for product support, shipping queries etc.

Is the BU25JA2DG-CTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BU25JA2DG-CTR have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BU25JA2DG-CTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BU25JA2DG-CTR often in real-time on the comparison pages.

What if I can't find stock of BU25JA2DG-CTR?

You can fill out our help required form which you can use to request a quote for BU25JA2DG-CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay