Status: | Unknown |
---|---|
Series: | BU2506, BU2508, BU2510 |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.81
|
793
in stock
|
Buy Now | |
RS Americas
from US$2.58
|
809
in stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
793
in stock
|
Buy Now | |
element14
from US$1.92
|
793
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
TTI Europe
from US$1.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition file number E312394 |
Thin single in-line package |
Glass passivated chip junction |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for switching power supply, home appliances and white-goods applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
BU2506, BU2508, BU2510 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode, Bridge Rectifier, Standard, Vr 1000V, If 25A, Pkg BU, Config Single Phase | General Semiconductor / Vishay BU2510-E3/45 | RS Americas |
Rectifier, Bridge, 1000V, 25A, Bu | Newark Electronics |
RECTIFIER, BRIDGE, 1000V, 25A, BU | element14 |
BU2510 Series 3.5 A 1000 V Through Hole Single Phase Bridge Rectifier - BU-4 | Future Electronics |
Diode Rectifier Bridge Single 1KV 3.5A 4-Pin Case BU Tube | Avnet America |
25A 1KV BR GBU | TTI Europe |
Where can I find additional details, specifications and documents for a BU2510-E3/45?
Additional datasheets, footprints and schematics for BU2510-E3/45 are listed on our Part Details page. You can also find images and similar parts to BU2510-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU2510-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU2510-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU2510-E3/45 fall under?
The BU2510-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BU2510-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU2510-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the BU2510-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU2510-E3/45 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BU2510-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU2510-E3/45 often in real-time on the comparison pages.
What if I can't find stock of BU2510-E3/45?
You can fill out our help required form which you can use to request a quote for BU2510-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.