Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 20Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 2500 |
IC Case Style | SSOP |
Operating Temperature Range | -25°C to +85°C |
Output Type | Rail-to-Rail |
Supply Current | 500µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
DAC 12-CH R-2R 8-bit 20-Pin SSOP-B T/R | Avnet America |
IC, 8BIT DAC, 12CH, SSOP-B20-S | Farnell |
Where can I find additional details, specifications and documents for a BU2500FV-E2?
Additional datasheets, footprints and schematics for BU2500FV-E2 are listed on our Part Details page. You can also find images and similar parts to BU2500FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU2500FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU2500FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU2500FV-E2 fall under?
The BU2500FV-E2 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to BU2500FV-E2 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU2500FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU2500FV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU2500FV-E2 have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for BU2500FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU2500FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BU2500FV-E2?
You can fill out our help required form which you can use to request a quote for BU2500FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.