Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.16
Built-in9 channels Driver block. 1-8ch: Voltage control type H-bridge (Adaptable to STM 3systems) 9ch: Current control type H-bridge |
Built-in 3 channels PI driving circuit |
Built-in 4 channels Waveforming circuit |
Built-in PLL circuit |
Usage | DSC |
---|---|
Number of Channels | 9 |
Operating Temperature (Min.)[°C] | -20 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3.8x3.8 (t=0.85) |
Data Sheet |
---|
BU24038GW Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Motor Driver, -20 To 85Deg C | Newark Electronics |
9-CH Micro-Step System Lens Driver 2.7V to 3.6V 56-Pin UCSP75M3 Emboss T/R | Avnet America |
MOTOR DRIVER, -20 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BU24038GW-E2?
Additional datasheets, footprints and schematics for BU24038GW-E2 are listed on our Part Details page. You can also find images and similar parts to BU24038GW-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU24038GW-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU24038GW-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU24038GW-E2 fall under?
The BU24038GW-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BU24038GW-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU24038GW-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU24038GW-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU24038GW-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU24038GW-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU24038GW-E2 often in real-time on the comparison pages.
What if I can't find stock of BU24038GW-E2?
You can fill out our help required form which you can use to request a quote for BU24038GW-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.