Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.38
Built-in 4 channels Driver block. 1-4ch: Voltage control type H-bridge (Adaptable to STM 2systems) |
Built-in 2 channels PI driving circuit |
Built-in PLL circuit |
Usage | DSC |
---|---|
Number of Channels | 4 |
Operating Temperature (Min.)[°C] | -20 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.6x2.6 (t=1) |
Data Sheet |
---|
BU24020GU Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Lens Driver, -20 To 85Deg C, Vcsp-25 | Newark Electronics |
2-CH Micro-Step System Lens Driver 2.7V to 3.6V 24-Pin VCSP85H2 Emboss T/R | Avnet America |
LENS DRIVER, -20 TO 85DEG C, VCSP-25 | element14 |
Where can I find additional details, specifications and documents for a BU24020GU-E2?
Additional datasheets, footprints and schematics for BU24020GU-E2 are listed on our Part Details page. You can also find images and similar parts to BU24020GU-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU24020GU-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU24020GU-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU24020GU-E2 fall under?
The BU24020GU-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BU24020GU-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU24020GU-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU24020GU-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU24020GU-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU24020GU-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU24020GU-E2 often in real-time on the comparison pages.
What if I can't find stock of BU24020GU-E2?
You can fill out our help required form which you can use to request a quote for BU24020GU-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.