BU23TD2WNVX-TL Power Management ICs - PMIC by Rohm

200mA 2.3V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator


The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×1.15mm). Additional features include a circuit current of only 35µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
1,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.14
40
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now

Features

High-accuracy output voltage of ±1% (±25 mV on Vout < 2.5V products)
High ripple rejection: 70 dB (Typ., 1 kHz,)
Compatible with small ceramic capacitor (CIN=Co=0.47 µF)

Specifications

Breakdown Voltage(Max.)[V] 6.5
ch 1
Vin(Min.)[V] 1.7
Vin(Max.)[V] 6
Vout (Typ.) [V] 2.3
Vout Precision ±25mV
Iout(Max.)[A] 0.2
Circuit Current[mA] 0.035
Output Short Current[mA] 70
Shutdown Function Yes
Thermal Shut-down Yes
Over Current Protection Yes
Over Voltage Protection No
Discharge Function Yes
Soft Start No
Ripple Rejection [dB] 70
Load Regulation[mV] 10(Io=1 to 100mA)
Input Capacitor[µF] 0.47
Output Capacitor[µF] 0.47
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 85
Package Size 1x1 (t=0.6)

Resources



Schematic Design & Verification
Basics of Linear Regulators
Linear Regulator Specifications
Reverse Voltage Protection
Power Source ON/OFF Characteristics for Linear Regulator
Simple Test Method for Estimating the Stability of Linear Regulators
Connecting LDOs in Parallel
Problem Situations: Power Supply Does Not Start
Power Supply Sequence Circuit with General Purpose Power Supply IC
Table of resistance for output voltage setting on linear regulator Ics
Suppression Method of Switching Noise Using Linear Regulator and Low Pass Filter
Measurement Method for Phase Margin with Frequency Response Analyzer (FRA)
Usage of SPICE Macromodel (for LDO)
BAxxCC0 Series Circuit Using a Ceramic Output Capacitor
Importance of Probe Calibration When Measuring Power: Deskew
Impedance Characteristics of Bypass Capacitor



Manufacturing Data
Factory Information



Alternative Descriptions

LDO Regulator POS 2.3V 0.2A 4-Pin SSON Embossed T/R | Avnet America
LDO, FIXED, 2.3V, 0.2A, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BU23TD2WNVX-TL?

Additional datasheets, footprints and schematics for BU23TD2WNVX-TL are listed on our Part Details page. You can also find images and similar parts to BU23TD2WNVX-TL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BU23TD2WNVX-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU23TD2WNVX-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BU23TD2WNVX-TL fall under?

The BU23TD2WNVX-TL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to BU23TD2WNVX-TL when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BU23TD2WNVX-TL you can contact the distributor directly for product support, shipping queries etc.

Is the BU23TD2WNVX-TL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BU23TD2WNVX-TL have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for BU23TD2WNVX-TL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BU23TD2WNVX-TL often in real-time on the comparison pages.

What if I can't find stock of BU23TD2WNVX-TL?

You can fill out our help required form which you can use to request a quote for BU23TD2WNVX-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay