Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
56
in stock
|
Buy Now | |
CoreStaff
from US$1.23
|
2,300
in stock
|
Buy Now | |
Chip One Stop
from US$1.40
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
56
in stock
|
Buy Now | |
element14
from US$1.37
|
56
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now |
LED can be driven directly. (Output current 25mA) |
12 bit parallel output |
Operational on low voltage (2.7V to 5.5V) |
Vcc(Min.)[V] | 2.7 |
---|---|
Number of Serial input | 4 |
Number of Parallel output | 12 |
Vcc(Max.)[V] | 5.5 |
Output type | Open drain |
Output Current (Max.)[mA] | 25 |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 75 |
Package Size [mm] | 6.5x6.4 (t=1.45) |
Data Sheet |
---|
BU2092FV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Sipo Driver, -25 To 75Deg C | Newark Electronics |
SIPO DRIVER, -25 TO 75DEG C | element14 |
BU2092FV Series 25 mA 5.5 V SMT Serial / Parallel 4-Input Driver - SSOP-B20 | Future Electronics |
Driver/Latch/Shift Register 1-Element 12Stage Dodecagon Serial to Parallel 20-Pin SSOP-B T/R | Avnet America |
Where can I find additional details, specifications and documents for a BU2092FV-E2?
Additional datasheets, footprints and schematics for BU2092FV-E2 are listed on our Part Details page. You can also find images and similar parts to BU2092FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU2092FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU2092FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU2092FV-E2 fall under?
The BU2092FV-E2 is listed under Semiconductors - ICs > Drivers & Interfaces > Parallel Drivers.
Can I view similar or alternative parts?
You can view similar parts to BU2092FV-E2 when available in the Parallel Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU2092FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU2092FV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU2092FV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU2092FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU2092FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BU2092FV-E2?
You can fill out our help required form which you can use to request a quote for BU2092FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.