Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 qualified(Grade1) |
High Output Voltage Accuracy: 2.0% (In all recommended conditions) |
High Ripple Rejection: 68 dB (Typ, 1kHz) |
Compatible with small ceramic capacitor (Cin=Cout=0.47μF) |
Low Current Consumption: 33μA |
Output Voltage ON/OFF control |
Built-in Over Current Protection Circuit (OCP) |
Built-in Thermal Shutdown Circuit (TSD) |
Package SSOP5 is similar to SOT23-5(JEDEC) |
Breakdown Voltage(Max.)[V] | 6.5 |
---|---|
ch | 1 |
Vin(Min.)[V] | 1.7 |
Vin(Max.)[V] | 6 |
Vout (Typ.) [V] | 1.25 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.033 |
Output Short Current[mA] | 100 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | No |
Soft Start | No |
Ripple Rejection [dB] | 68 |
Load Regulation[mV] | 0.5(Io=1 to 100mA) |
Input Capacitor[µF] | 0.47 |
Output Capacitor[µF] | 0.47 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 2.9x2.8 (t=1.25) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BU1CJA2VG-C Data Sheet |
Application Note |
---|
BUxxJA2DG-C, BUxxJA2VG-C Series Dropout Voltage |
SSOP5 Thermal Resistance Data (BUxxJA2DG-C, BUxxJA2VG-C Series) |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Ldo, Fixed, 1.25V, 0.2A, -40 To 125Deg C | Newark Electronics |
LDO Regulator Pos 1.25V 200mA 5-Pin SSOP Emboss T/R | Avnet America |
LDO, FIXED, 1.25V, 0.2A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a BU1CJA2VG-CGTR?
Additional datasheets, footprints and schematics for BU1CJA2VG-CGTR are listed on our Part Details page. You can also find images and similar parts to BU1CJA2VG-CGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU1CJA2VG-CGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU1CJA2VG-CGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU1CJA2VG-CGTR fall under?
The BU1CJA2VG-CGTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU1CJA2VG-CGTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU1CJA2VG-CGTR you can contact the distributor directly for product support, shipping queries etc.
Is the BU1CJA2VG-CGTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU1CJA2VG-CGTR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BU1CJA2VG-CGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU1CJA2VG-CGTR often in real-time on the comparison pages.
What if I can't find stock of BU1CJA2VG-CGTR?
You can fill out our help required form which you can use to request a quote for BU1CJA2VG-CGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.