Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.03
SERDES Function | Serialiser |
---|---|
Data Rate | 1.63Gbps |
IC Input Type | LVCMOS |
IC Output Type | Differential |
Driver Case Style | VQFP |
No. of Pins | 48Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
RoHS Compliant | Yes |
Serialiser, 1.63Gbps, Vqfp-48 | Newark Electronics |
Single Transmitter 1.63Gbps 48-Pin VQFP Emboss T/R | Avnet America |
SERIALISER, 1.63GBPS, VQFP-48 | element14 |
Where can I find additional details, specifications and documents for a BU17101AKV-ME2?
Additional datasheets, footprints and schematics for BU17101AKV-ME2 are listed on our Part Details page. You can also find images and similar parts to BU17101AKV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU17101AKV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU17101AKV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU17101AKV-ME2 fall under?
The BU17101AKV-ME2 is listed under Semiconductors - ICs > Drivers & Interfaces > SERDES Drivers.
Can I view similar or alternative parts?
You can view similar parts to BU17101AKV-ME2 when available in the SERDES Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU17101AKV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU17101AKV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU17101AKV-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU17101AKV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU17101AKV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BU17101AKV-ME2?
You can fill out our help required form which you can use to request a quote for BU17101AKV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.