Status: | Unknown |
---|---|
Series: | BU151 Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.03
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 15A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.05V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BU151 Series |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Diode, Bridge Rectifier, Standard, Vr 1000V, If 15A, Pkg BU-5S, Config Single Phase | General Semiconductor / Vishay BU15105S-E3/45 | RS Americas |
Where can I find additional details, specifications and documents for a BU15105S-E3/45?
Additional datasheets, footprints and schematics for BU15105S-E3/45 are listed on our Part Details page. You can also find images and similar parts to BU15105S-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU15105S-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU15105S-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU15105S-E3/45 fall under?
The BU15105S-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BU15105S-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU15105S-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the BU15105S-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU15105S-E3/45 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for BU15105S-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU15105S-E3/45 often in real-time on the comparison pages.
What if I can't find stock of BU15105S-E3/45?
You can fill out our help required form which you can use to request a quote for BU15105S-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.