Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 118mm |
---|---|
Width | - |
Bristle Material | Brass Wire |
Handle Material | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Head Material | Brass Wire |
Length | 118mm |
Where can I find additional details, specifications and documents for a BU1020/1?
Additional datasheets, footprints and schematics for BU1020/1 are listed on our Part Details page. You can also find images and similar parts to BU1020/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU1020/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU1020/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU1020/1 fall under?
The BU1020/1 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to BU1020/1 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU1020/1 you can contact the distributor directly for product support, shipping queries etc.
Is the BU1020/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU1020/1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BU1020/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU1020/1 often in real-time on the comparison pages.
What if I can't find stock of BU1020/1?
You can fill out our help required form which you can use to request a quote for BU1020/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.