Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | - |
---|---|
Width | - |
Bristle Material | Glass Fibre |
Handle Material | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Material | Glass Fibre |
Where can I find additional details, specifications and documents for a BU1019/210?
Additional datasheets, footprints and schematics for BU1019/210 are listed on our Part Details page. You can also find images and similar parts to BU1019/210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU1019/210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU1019/210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU1019/210 fall under?
The BU1019/210 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to BU1019/210 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU1019/210 you can contact the distributor directly for product support, shipping queries etc.
Is the BU1019/210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU1019/210 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for BU1019/210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU1019/210 often in real-time on the comparison pages.
What if I can't find stock of BU1019/210?
You can fill out our help required form which you can use to request a quote for BU1019/210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.