Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 15A |
Voltage Rating | 5kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Product Range | - |
Double Banana Plug, 15A, Screw, Red | Newark Electronics |
Mueller, Red 4mm Test Connector, Nickel Plated, 5000V, 15A | Mueller BU-PMDP-S-2 | RS Americas |
DOUBLE BANANA PLUG, 15A, SCREW, RED | element14 |
Mueller Electric Co Banana Connector, Plug / Socket, Red, 15A, Nickel | Distrelec |
Where can I find additional details, specifications and documents for a BU-PMDP-S-2?
Additional datasheets, footprints and schematics for BU-PMDP-S-2 are listed on our Part Details page. You can also find images and similar parts to BU-PMDP-S-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-PMDP-S-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-PMDP-S-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-PMDP-S-2 fall under?
The BU-PMDP-S-2 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-PMDP-S-2 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-PMDP-S-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-PMDP-S-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-PMDP-S-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for BU-PMDP-S-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-PMDP-S-2 often in real-time on the comparison pages.
What if I can't find stock of BU-PMDP-S-2?
You can fill out our help required form which you can use to request a quote for BU-PMDP-S-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.