BU-PB72-2 Test Equipment Accessories by Mueller Electric

TEST LEAD 4MM BANANA PLUG-PLUG RED/72"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.75

Distributor Stock
Logo for RS
RS
from US$8.11
12
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$7.94
5
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$7.00
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.75
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.66
-
Buy Now
Logo for element14
element14
from US$7.96
-
Buy Now
Logo for Farnell
Farnell
from US$5.89
-
Buy Now

Specifications

Test Connector Type A 4mm Stackable Banana Plug
Test Connector Type B 4mm Stackable Banana Plug
Voltage Rating 1kV
Current Rating 15A
Insulator Colour Red
Lead Length - Metric 1.8m

Alternative Descriptions

PATCH CORD STKG BANANA 72" RED | RS
Mueller Electric Co Test Lead PVC 15A Nickel-Plated Beryllium Copper 1.83m 0.75mm² Red | Distrelec
Test lead | Transfer Multisort Elektronik
Test Lead, Stackable Banana Plug, 1.83M | Newark Electronics
PATCH CORD STKG BANANA 72" RED | Mueller BU-PB72-2 | RS Americas
TEST LEAD, STACKABLE BANANA PLUG, 1.83M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BU-PB72-2?

Additional datasheets, footprints and schematics for BU-PB72-2 are listed on our Part Details page. You can also find images and similar parts to BU-PB72-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BU-PB72-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-PB72-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BU-PB72-2 fall under?

The BU-PB72-2 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.

Can I view similar or alternative parts?

You can view similar parts to BU-PB72-2 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BU-PB72-2 you can contact the distributor directly for product support, shipping queries etc.

Is the BU-PB72-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BU-PB72-2 have stock available?

Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for BU-PB72-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BU-PB72-2 often in real-time on the comparison pages.

What if I can't find stock of BU-PB72-2?

You can fill out our help required form which you can use to request a quote for BU-PB72-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay