Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.88
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$5.75
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.14
|
6
in stock
|
Buy Now | |
element14
from US$7.85
|
5
in stock
|
Buy Now | |
Farnell
from US$7.33
|
5
in stock
|
Buy Now | |
Distrelec
from US$7.30
|
3
in stock
|
Buy Now | |
RS Americas
from US$6.57
|
2
in stock
|
Buy Now |
Test Connector Type A | 4mm Stackable Banana Plug |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Voltage Rating | 1kV |
Current Rating | 15A |
Insulator Colour | Red |
Lead Length - Metric | 1.5m |
Test Lead, 4Mm Banana Plug-Plug, Red/60" | Newark Electronics |
PATCH CORD STKG BANANA 60" RED | RS |
Test lead | Transfer Multisort Elektronik |
TEST LEAD, STACKABLE BANANA PLUG, 1.52M | element14 |
Mueller Electric Co Test Lead PVC 15A Nickel-Plated Beryllium Copper 1.52m 0.75mm² Red | Distrelec |
PATCH CORD STKG BANANA 60" RED | Mueller BU-PB60-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-PB60-2?
Additional datasheets, footprints and schematics for BU-PB60-2 are listed on our Part Details page. You can also find images and similar parts to BU-PB60-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-PB60-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-PB60-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-PB60-2 fall under?
The BU-PB60-2 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-PB60-2 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-PB60-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-PB60-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-PB60-2 have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for BU-PB60-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-PB60-2 often in real-time on the comparison pages.
What if I can't find stock of BU-PB60-2?
You can fill out our help required form which you can use to request a quote for BU-PB60-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.