Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.05
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.69
|
5
in stock
|
Buy Now | |
RS Americas
from US$5.87
|
2
in stock
|
Buy Now | |
Distrelec
from US$6.60
|
2
in stock
|
Buy Now | |
element14
from US$7.01
|
1
in stock
|
Buy Now | |
Farnell
from US$6.59
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5.13
|
-
|
Buy Now |
Test Connector Type A | 4mm Stackable Banana Plug |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Voltage Rating | 1kV |
Current Rating | 15A |
Insulator Colour | Black |
Lead Length - Metric | 300mm |
PATCH CORD STKG BANANA 12" BLK | RS |
Test lead | Transfer Multisort Elektronik |
PATCH CORD STKG BANANA 12" BLK | Mueller BU-PB12-0 | RS Americas |
Mueller Electric Co Test Lead PVC 15A Nickel-Plated Beryllium Copper 304mm 0.75mm² Black | Distrelec |
TEST LEAD, STACK BANANA PLUG, 305MM | element14 |
Test Lead, 4Mm Banana Plug-Plug, Blk/12" | Newark Electronics |
Where can I find additional details, specifications and documents for a BU-PB12-0?
Additional datasheets, footprints and schematics for BU-PB12-0 are listed on our Part Details page. You can also find images and similar parts to BU-PB12-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-PB12-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-PB12-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-PB12-0 fall under?
The BU-PB12-0 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-PB12-0 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-PB12-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-PB12-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-PB12-0 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Distrelec and element14 have stock available or on a lead time for BU-PB12-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-PB12-0 often in real-time on the comparison pages.
What if I can't find stock of BU-PB12-0?
You can fill out our help required form which you can use to request a quote for BU-PB12-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.