Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack Jack |
Adapter Body Style | Tee Adapter |
Impedance | 75ohm |
Product Range | - |
Connector: BNC | Transfer Multisort Elektronik |
Mueller Electric Co RF Adapter, T-Type, BNC Socket - BNC Socket, 75Ohm | Distrelec |
75 Ohm Jack To Jack BNC Adapter | RS |
Rf Adapter, Bnc Jack- Jack/Jack, 75 Ohm | Newark Electronics |
Adapter RF BNC J-J-J Tee Body:NiPLDBrass 50Ohm PTFE Contact:GoldPLD BeCu | Mueller BU-P6738 | RS Americas |
RF ADAPTER, BNC JACK- JACK/JACK, 75 OHM | element14 |
Where can I find additional details, specifications and documents for a BU-P6738?
Additional datasheets, footprints and schematics for BU-P6738 are listed on our Part Details page. You can also find images and similar parts to BU-P6738 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P6738 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P6738 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P6738 fall under?
The BU-P6738 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to BU-P6738 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P6738 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P6738 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P6738 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for BU-P6738.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P6738 often in real-time on the comparison pages.
What if I can't find stock of BU-P6738?
You can fill out our help required form which you can use to request a quote for BU-P6738 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.