Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.00
Accessory Type | BNC Plug Test Lead |
---|---|
For Use With | Test Equipments |
Product Range | - |
Test lead | Transfer Multisort Elektronik |
Mueller Electric Co Test Lead PVC Gold-Plated Brass 152mm 0.5mm² Black | Distrelec |
Test Lead, Bnc Plug-Plug, Rg 58C/U, 6" | Newark Electronics |
BNC PATCH CORD, RG58, 6IN. | Mueller BU-P5697-6 | RS Americas |
TEST LEAD, BNC PLUG-PLUG, 6" | element14 |
Where can I find additional details, specifications and documents for a BU-P5697-6?
Additional datasheets, footprints and schematics for BU-P5697-6 are listed on our Part Details page. You can also find images and similar parts to BU-P5697-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P5697-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P5697-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P5697-6 fall under?
The BU-P5697-6 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-P5697-6 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P5697-6 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P5697-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P5697-6 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-P5697-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P5697-6 often in real-time on the comparison pages.
What if I can't find stock of BU-P5697-6?
You can fill out our help required form which you can use to request a quote for BU-P5697-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.