Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.11
|
No stock
|
Buy Now | |
Chip One Stop
from US$9.83
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.91
|
28
in stock
|
Buy Now | |
Distrelec
from US$22.62
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$15.81
|
-
|
Buy Now | |
RS Americas
from US$18.60
|
-
|
Buy Now | |
element14
from US$21.56
|
-
|
Buy Now | |
Farnell
from US$19.36
|
-
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.2m |
Test leads | Transfer Multisort Elektronik |
Mueller Electric Co Lead Set Test Probe-Banana Plug, 4 mm | Distrelec |
TL Silicon 48" long set | RS |
Test Lead Set, Black/Red, 1.2M, 2Pc | Newark Electronics |
Test Probe Set with Safety Tip, 10A, Silicone, 18 AWG, 48", BU Series | Mueller BU-P5519A | RS Americas |
TEST LEAD SET, BLACK/RED, 1.2M, 2PC | element14 |
Where can I find additional details, specifications and documents for a BU-P5519A?
Additional datasheets, footprints and schematics for BU-P5519A are listed on our Part Details page. You can also find images and similar parts to BU-P5519A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P5519A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P5519A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P5519A fall under?
The BU-P5519A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-P5519A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P5519A you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P5519A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P5519A have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Distrelec, RS and Newark Electronics have stock available or on a lead time for BU-P5519A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P5519A often in real-time on the comparison pages.
What if I can't find stock of BU-P5519A?
You can fill out our help required form which you can use to request a quote for BU-P5519A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.