Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Free End |
Voltage Rating | 500Vrms |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 177.8mm |
Lead Length - Imperial | 7" |
Product Range | - |
20 AWG BNC To Cable Lead | RS |
Test lead | Transfer Multisort Elektronik |
Black Red BNC Test Lead 500V ac 0.2mLead Length | Mueller BU-P4970 | RS Americas |
Test Lead, 177.8Mm, 500V | Newark Electronics |
TEST LEAD, BNC PLUG-FREE END, 178MM | element14 |
Where can I find additional details, specifications and documents for a BU-P4970?
Additional datasheets, footprints and schematics for BU-P4970 are listed on our Part Details page. You can also find images and similar parts to BU-P4970 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P4970 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P4970 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P4970 fall under?
The BU-P4970 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-P4970 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P4970 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P4970 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P4970 have stock available?
Authorised distributors including Powell Electronics, RS, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for BU-P4970.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P4970 often in real-time on the comparison pages.
What if I can't find stock of BU-P4970?
You can fill out our help required form which you can use to request a quote for BU-P4970 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.