BU-P4911A-36-2 Test Equipment Accessories by Mueller Electric

TEST LEAD RED 914.4MM 1KV 20A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$12.22


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$12.22
-
Buy Now
Logo for RS Americas RS Americas US$15.92
-
Buy Now
Logo for element14 element14 US$15.03
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Test Connector Type A 4mm Banana Plug Shrouded
Test Connector Type B 4mm Banana Plug Shrouded
Voltage Rating 1kV
Current Rating 20A
Insulator Colour Red
Lead Length - Metric 914.4mm

Alternative Descriptions

Test Lead, Red, 914.4Mm, 1Kv, 20A | Newark Electronics
4 mm Test lead, 20A, 1000V, Red, 90cm Lead Length, BU Series | Mueller BU-P4911A-36-2 | RS Americas
TEST LEAD, RED, 914.4MM, 1KV, 20A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BU-P4911A-36-2?

Additional datasheets, footprints and schematics for BU-P4911A-36-2 are listed on our Part Details page. You can also find images and similar parts to BU-P4911A-36-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BU-P4911A-36-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P4911A-36-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BU-P4911A-36-2 fall under?

The BU-P4911A-36-2 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.

Can I view similar or alternative parts?

You can view similar parts to BU-P4911A-36-2 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P4911A-36-2 you can contact the distributor directly for product support, shipping queries etc.

Is the BU-P4911A-36-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BU-P4911A-36-2 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for BU-P4911A-36-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BU-P4911A-36-2 often in real-time on the comparison pages.

What if I can't find stock of BU-P4911A-36-2?

You can fill out our help required form which you can use to request a quote for BU-P4911A-36-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay